☰
MAX1846EVKIT+
MAX1846EVKIT+
Obsolete
Description:  EVAL BOARD MAX1846 MAX1847
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13640
MAX1846EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-5V, -12V
5V
Current - Output
2A, 400mA
1A
Voltage - Input
3V ~ 16.5V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
300kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1846, MAX1847
MAX5022
Power - Output
-
5 W