☰
MAX1846EVKIT+
MAX1846EVKIT+
Obsolete
Description:  EVAL BOARD MAX1846 MAX1847
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20280
MAX1846EVKIT+ vs MAX8643EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V, -12V
1.8V
Current - Output
2A, 400mA
3A
Voltage - Input
3V ~ 16.5V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1846, MAX1847
MAX8643
Power - Output
-
-