Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1848EVKIT
MAX1848EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1848 LED CONV
Manufacturer:
Maxim Integrated
Datasheet:
MAX1848EVKIT Datasheet
History Price: Obsolete
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1848EVKIT vs MAX8834YEVKIT+
Part No
MAX1848EVKIT
MAX8834YEVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
-
16mA, 750mA
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
10V
3.7V ~ 5.2V
Features
-
-
Voltage - Input
2.6V ~ 5.5V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1848
MAX8834Y