☰
MAX1856EVKIT
MAX1856EVKIT
Obsolete
Description:  EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18640
MAX1856EVKIT vs MAX15020EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-24V, -72V
-
Current - Output
400mA, 100mA
30V
Voltage - Input
8V ~ 24V
2A
Regulator Topology
Flyback
7.5V ~ 40V
Frequency - Switching
250kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1856
Board(s)
Power - Output
-
MAX15020