☰
MAX1856EVKIT
MAX1856EVKIT
Obsolete
Description:  EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28240
MAX1856EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-24V, -72V
-
Current - Output
400mA, 100mA
13V, 25V, -8V
Voltage - Input
8V ~ 24V
650mA, 15mA, 10mA
Regulator Topology
Flyback
4.5V ~ 5.5V
Frequency - Switching
250kHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1856
Board(s)
Power - Output
-
MAX1518