☰
MAX1856EVKIT
MAX1856EVKIT
Obsolete
Description:  EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31920
MAX1856EVKIT vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
-24V, -72V
3.3V, 16V, 35V, -6V
Current - Output
400mA, 100mA
2A, 1.5A, 100mA, 50mA
Voltage - Input
8V ~ 24V
10.8V ~ 13.2V
Regulator Topology
Flyback
Boost, Buck, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1856
MAX17014
Power - Output
-
-