☰
MAX1856EVKIT
MAX1856EVKIT
Obsolete
Description:  EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31920
MAX1856EVKIT vs MAX17112EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-24V, -72V
15V
Current - Output
400mA, 100mA
600mA
Voltage - Input
8V ~ 24V
4.5V ~ 5.5V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1856
MAX17112
Power - Output
-
-