☰
MAX1856EVKIT
MAX1856EVKIT
Obsolete
Description:  EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31920
MAX1856EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-24V, -72V
12V
Current - Output
400mA, 100mA
500mA
Voltage - Input
8V ~ 24V
5V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1856
MAX1771
Power - Output
-
-