Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1856EVKIT
MAX1856EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1856 (WIDE-INPUT-RAN
Manufacturer:
Maxim Integrated
Datasheet:
MAX1856EVKIT Datasheet
History Price: Obsolete
In Stock: 28240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1856EVKIT vs MAX5022EVKIT
Part No
MAX1856EVKIT
MAX5022EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
-24V, -72V
5V
Current - Output
400mA, 100mA
1A
Voltage - Input
8V ~ 24V
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
250kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1856
MAX5022
Power - Output
-
5 W