☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 5200
MAX1889EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
3, Isolated
Voltage - Output
9V, 20V, -7V
-
Current - Output
200mA, 10mA, 10mA
3V, 60V, 110V
Voltage - Input
2.7V ~ 5.5V
650mA, 55mA, 12mA
Regulator Topology
Boost
6.5V ~ 16V
Frequency - Switching
1MHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1889
Board(s)
Power - Output
-
MAX15005A