☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 5200
MAX1889EVKIT vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
9V, 20V, -7V
3.3V, 16V, 35V, -6V
Current - Output
200mA, 10mA, 10mA
2A, 1.5A, 100mA, 50mA
Voltage - Input
2.7V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1889
MAX17014
Power - Output
-
-