☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 5200
MAX1889EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, OLED Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
9V, 20V, -7V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
200mA, 10mA, 10mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
2.7V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX1889
MAX17065
Power - Output
-
-