☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 17600
MAX1889EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
9V, 20V, -7V
5V
Current - Output
200mA, 10mA, 10mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1889
MAX8627
Power - Output
-
-