☰
MAX1910EVKIT
MAX1910EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1910,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8100
MAX1910EVKIT vs MAX16803EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
60mA
150 mA ~ 350 mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
38V
Features
-
Dimmable, Extra 5V Output
Voltage - Input
2.7V ~ 5.3V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1910
MAX16803