Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1910EVKIT
MAX1910EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1910,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1910EVKIT Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1910EVKIT vs MAX16825EVKIT+
Part No
MAX1910EVKIT
MAX16825EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
60mA
100mA
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
26.3V
Features
-
Graphic User Interface
Voltage - Input
2.7V ~ 5.3V
6.5V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1910
MAX16825