☰
MAX1917EVKIT
MAX1917EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1917
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20240
MAX1917EVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
7A
2A, 1.5A, 100mA, 100mA
Voltage - Input
2.5V ~ 14V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
550kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1917
MAX17113
Power - Output
-
-