☰
MAX1917EVKIT
MAX1917EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1917
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20560
MAX1917EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
7A
1A
Voltage - Input
2.5V ~ 14V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1917
MAX8627
Power - Output
-
-