☰
MAX1928EVKIT
MAX1928EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1927,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1760
MAX1928EVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V
3.3V, 16V, 35V, -6V
Current - Output
800mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
2.6V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
1MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1928
MAX17113
Power - Output
-
-