☰
MAX1932EVKIT
MAX1932EVKIT
Active
Description:  MAX1932 EVAL KIT
Manufacturer:  Maxim Integrated
History Price: $45.82
In Stock: 24200
MAX1932EVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
40V ~ 90V
-
Current - Output
2mA
3.3V
Voltage - Input
4.5V ~ 5.5V
3A
Regulator Topology
Boost
4.5V ~ 28V
Frequency - Switching
-
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1932
Board(s)
Power - Output
-
MAX15041