☰
MAX1932EVKIT
MAX1932EVKIT
Active
Description:  MAX1932 EVAL KIT
Manufacturer:  Maxim Integrated
History Price: $45.82
In Stock: 2300
MAX1932EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
40V ~ 90V
5V, 15V, -5V
Current - Output
2mA
200mA, 20mA, 20mA
Voltage - Input
4.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1932
MAX1748
Power - Output
-
-