Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1932EVKIT
MAX1932EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
MAX1932 EVAL KIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX1932EVKIT Datasheet
History Price: $45.82
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1932EVKIT vs MAX1771EVKIT-SO
Part No
MAX1932EVKIT
MAX1771EVKIT-SO
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
40V ~ 90V
12V
Current - Output
2mA
500mA
Voltage - Input
4.5V ~ 5.5V
5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1932
MAX1771
Power - Output
-
-