☰
MAX1938EVKIT
MAX1938EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1938
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 240
MAX1938EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.1V ~ 1.85V
5V
Current - Output
60A
1A
Voltage - Input
8V ~ 14V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
500kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1938
MAX5022
Power - Output
-
5 W