☰
MAX1947EVKIT
MAX1947EVKIT
Obsolete
Description:  EVAL KIT MAX1947 (LOW INPUT/OUTP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 43440
MAX1947EVKIT vs MAX15031EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
270mA
70V
Voltage - Input
0.7V ~ 3.6V
4mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1947
Board(s)
Power - Output
-
MAX15031