☰
MAX1947EVKIT
MAX1947EVKIT
Obsolete
Description:  EVAL KIT MAX1947 (LOW INPUT/OUTP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36680
MAX1947EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
270mA
1.8V
Voltage - Input
0.7V ~ 3.6V
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1947
Board(s)
Power - Output
-
MAX15053