Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1947EVKIT
MAX1947EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1947 (LOW INPUT/OUTP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1947EVKIT Datasheet
History Price: Obsolete
In Stock: 26840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1947EVKIT vs MAX1531EVKIT
Part No
MAX1947EVKIT
MAX1531EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
270mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
0.7V ~ 3.6V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Boost
10.5V ~ 24V
Frequency - Switching
1.2MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1947
Board(s)
Power - Output
-
MAX1531