☰
MAX1947EVKIT
MAX1947EVKIT
Obsolete
Description:  EVAL KIT MAX1947 (LOW INPUT/OUTP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36680
MAX1947EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
12V
Current - Output
270mA
500mA
Voltage - Input
0.7V ~ 3.6V
5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1947
MAX1771
Power - Output
-
-