☰
MAX1951EVKIT
MAX1951EVKIT
Obsolete
Description:  EVAL KIT MAX1951, MAX1952
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30680
MAX1951EVKIT vs MAX15038EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
-
Current - Output
1.5A
1.8V
Voltage - Input
2.6V ~ 5.5V
4A
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1951
Board(s)
Power - Output
-
MAX15038