☰
MAX1953EVKIT
MAX1953EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1953
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29680
MAX1953EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V
-
Current - Output
5A, 3A
70V
Voltage - Input
3V ~ 5.5V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
300kHz, 1MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1953, MAX1954
Board(s)
Power - Output
-
MAX15059