☰
MAX1953EVKIT
MAX1953EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1953
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29680
MAX1953EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V
1.8V
Current - Output
5A, 3A
3A
Voltage - Input
3V ~ 5.5V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz, 1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1953, MAX1954
MAX8643
Power - Output
-
-