☰
MAX1954AEVKIT
MAX1954AEVKIT
Obsolete
Description:  EVALUATION KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21600
MAX1954AEVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 13.2V
-
Current - Output
-
3.3V
Voltage - Input
10.8V ~ 13.2V
3A
Regulator Topology
Buck
4.5V ~ 28V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1954A
Board(s)
Power - Output
-
MAX15041