☰
MAX1954AEVKIT
MAX1954AEVKIT
Obsolete
Description:  EVALUATION KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30800
MAX1954AEVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 13.2V
5V
Current - Output
-
1A
Voltage - Input
10.8V ~ 13.2V
8V ~ 76V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1954A
MAX5035
Power - Output
-
-