☰
MAX1966EVKIT
MAX1966EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1966,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33240
MAX1966EVKIT vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5.4 W
Current - Output
2A
1.8V
Voltage - Input
3V ~ 5.5V
3A
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1966
Board(s)
Power - Output
-
MAX15058