☰
MAX1972EVKIT
MAX1972EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1970,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33440
MAX1972EVKIT vs MAX1501EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V or 3.3V, 1.5V or 2.5V
-
Current - Output
750mA, 750mA
-
Voltage - Input
2.6V ~ 5.5V
-
Regulator Topology
Buck
4.5V ~ 13V
Frequency - Switching
1.4MHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1972
Board(s)
Power - Output
-
MAX1501