☰
MAX1972EVKIT
MAX1972EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1970,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44880
MAX1972EVKIT vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V or 3.3V, 1.5V or 2.5V
4.25V, 8.5V, 23V, -6V
Current - Output
750mA, 750mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
2.6V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1.4MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1972
MAX17103
Power - Output
-
-