Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX1982EVKIT
MAX1982EVKIT
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1982,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1982EVKIT Datasheet
History Price: Obsolete
In Stock: 39760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1982EVKIT vs MAX8556EVKIT
Part No
MAX1982EVKIT
MAX8556EVKIT
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V
1.2V
Current - Output
300mA
4A
Voltage - Input
1.25V ~ 5.5V
1.43V ~ 3.6V
Regulator Type
Positive Fixed
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1982
MAX8556