☰
MAX1993EVKIT
MAX1993EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1992,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4340
MAX1993EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.5V
1.8V
Current - Output
4A
3A
Voltage - Input
7V ~ 24V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1993
MAX8643
Power - Output
-
-