☰
MAX256EVKIT+
MAX256EVKIT+
Active
Description:  EVAL KIT MAX256
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 39840
MAX256EVKIT+ vs MAX15026BEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
?V
-
Current - Output
300mA, 300mA
1.5V
Voltage - Input
3V ~ 5V
10A
Regulator Topology
-
5V ~ 16V
Frequency - Switching
400kHz
Buck
Board Type
Fully Populated
600kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX256
Board(s)
Power - Output
-
MAX15026B