☰
MAX256EVKIT+
MAX256EVKIT+
Active
Description:  EVAL KIT MAX256
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 2240
MAX256EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
?V
-
Current - Output
300mA, 300mA
70V
Voltage - Input
3V ~ 5V
4mA
Regulator Topology
-
2.8V ~ 5.5V
Frequency - Switching
400kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX256
Board(s)
Power - Output
-
MAX15059