☰
MAX256EVKIT+
MAX256EVKIT+
Active
Description:  EVAL KIT MAX256
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 2240
MAX256EVKIT+ vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
?V
3.2V, 8V, 21V, -13V
Current - Output
300mA, 300mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
3V ~ 5V
1.8V ~ 6V
Regulator Topology
-
Boost
Frequency - Switching
400kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX256
MAX17088
Power - Output
-
-