☰
MAX256EVKIT+
MAX256EVKIT+
Active
Description:  EVAL KIT MAX256
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 2240
MAX256EVKIT+ vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
?V
5V
Current - Output
300mA, 300mA
1A
Voltage - Input
3V ~ 5V
8V ~ 76V
Regulator Topology
-
Buck
Frequency - Switching
400kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX256
MAX5035
Power - Output
-
-