Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX3645EEEEVKIT
MAX3645EEEEVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EVAL KIT MAX3645
Manufacturer:
Maxim Integrated
Datasheet:
MAX3645EEEEVKIT Datasheet
History Price: Obsolete
In Stock: 12680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3645EEEEVKIT vs MAX4383EVKIT
Part No
MAX3645EEEEVKIT
MAX4383EVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
1 - Single
4 - Quad
Amplifier Type
Limiting
Voltage Feedback
Output Type
Differential, Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
-
485V/?s
Voltage - Supply, Single/Dual
50 mA
75 mA
Board Type
18 mA
7.5 mA
Supplied Contents
2.97V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3645
MAX4383
Current - Output / Channel
250 MHz
210 MHz