Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX3645EEEEVKIT
MAX3645EEEEVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EVAL KIT MAX3645
Manufacturer:
Maxim Integrated
Datasheet:
MAX3645EEEEVKIT Datasheet
History Price: Obsolete
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3645EEEEVKIT vs MAX9943EVKIT+
Part No
MAX3645EEEEVKIT
MAX9943EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
General Purpose
Output Type
Differential, Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
-
0.35V/?s
Voltage - Supply, Single/Dual
50 mA
20 mA
Board Type
18 mA
550 ?A
Supplied Contents
2.97V ~ 5.5V
6V ~ 38V, ?V ~ 19V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3645
MAX9943
Current - Output / Channel
250 MHz
-