Channels per IC
3 - Triple
1 - Single
Amplifier Type
Transimpedance
Voltage Feedback
Output Type
Differential, Single-Ended
Single-Ended
Voltage - Supply, Single/Dual
56 mA
70 mA
Supplied Contents
5V
?.5V ~ 5.5V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3654
MAX4104, MAX4105, MAX4304, MAX4305
Current - Output / Channel
-
625 MHz