Channels per IC
3 - Triple
1 - Single
Amplifier Type
Transimpedance
Differential
Output Type
Differential, Single-Ended
Differential
Voltage - Supply, Single/Dual
56 mA
100 mA
Supplied Contents
5V
2.85V ~ 5.25V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3654
MAX9626
Current - Output / Channel
-
700 MHz