Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX3747AEVKIT
MAX3747AEVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX3747 M
Manufacturer:
Maxim Integrated
Datasheet:
MAX3747AEVKIT Datasheet
History Price: Obsolete
In Stock: 23920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3747AEVKIT vs MAX9626EVKIT+
Part No
MAX3747AEVKIT
MAX9626EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
Differential
Output Type
Differential
Differential
Slew Rate
-
6500V/?s
Voltage - Supply, Single/Dual
25 mA
100 mA
Board Type
36 mA
59 mA
Supplied Contents
2.97V ~ 3.63V
2.85V ~ 5.25V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3747A
MAX9626
Current - Output / Channel
-
700 MHz