Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
Voltage Feedback
Output Type
Differential
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
50 mA
70 mA
Supplied Contents
5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3761
MAX4450
Current - Output / Channel
-
210 MHz