Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX3969ETPEVKIT
MAX3969ETPEVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EV KIT MAX3969
Manufacturer:
Maxim Integrated
Datasheet:
MAX3969ETPEVKIT Datasheet
History Price: Obsolete
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3969ETPEVKIT vs MAX3747AEVKIT
Part No
MAX3969ETPEVKIT
MAX3747AEVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
Limiting
Output Type
Differential
Differential
Slew Rate
-
-
Voltage - Supply, Single/Dual
50 mA
25 mA
Board Type
22 mA
36 mA
Supplied Contents
2.97V ~ 5.5V
2.97V ~ 3.63V
Utilized IC / Part
Bare (Unpopulated)
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3969
MAX3747A
Current - Output / Channel
-
-