☰
MAX4104EVKIT
MAX4104EVKIT
Obsolete
Description:  EVAL KIT FOR MAX4104
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39920
MAX4104EVKIT vs MAX4209EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Instrumentation
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
400V/?s
0.055V/?s
Voltage - Supply, Single/Dual
70 mA
25 mA
Board Type
20 mA
1.4 mA
Supplied Contents
?.5V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4104, MAX4105, MAX4304, MAX4305
MAX4208, MAX4209
Current - Output / Channel
625 MHz
7.5 kHz