Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX4104EVKIT
MAX4104EVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EVAL KIT FOR MAX4104
Manufacturer:
Maxim Integrated
Datasheet:
MAX4104EVKIT Datasheet
History Price: Obsolete
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4104EVKIT vs MAX9626EVKIT+
Part No
MAX4104EVKIT
MAX9626EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Differential
Output Type
Single-Ended
Differential
Slew Rate
400V/?s
6500V/?s
Voltage - Supply, Single/Dual
70 mA
100 mA
Board Type
20 mA
59 mA
Supplied Contents
?.5V ~ 5.5V
2.85V ~ 5.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4104, MAX4105, MAX4304, MAX4305
MAX9626
Current - Output / Channel
625 MHz
700 MHz