Channels per IC
1 - Single
1 - Single
Amplifier Type
Buffer
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
4200V/?s
2.2V/?s
Voltage - Supply, Single/Dual
52 mA
25 mA
Supplied Contents
?V ~ 5.5V
4.75V ~ 38V, ?.4V ~ 19V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4201
MAX9945
Current - Output / Channel
780 MHz
-